Toshiba America Electronic Components, Inc. 30V 50mA Diode and Rectifier 1SS312

Description
Diode PIN Switch 30V 50mA 3-Pin USM / DIODE (VHF TUNER BAND SWITCH APPLICATIONS) Product overview: 1SS312 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 50mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS312 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode PIN Switch 30V 50mA 3-Pin USM / DIODE (VHF TUNER BAND SWITCH APPLICATIONS) Product overview: 1SS312 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 50mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS312 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30V 50mA Diode and Rectifier - 280-1SS312 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 50mA Diode and Rectifier
280-1SS312
30V 50mA Diode and Rectifier 280-1SS312
Diode PIN Switch 30V 50mA 3-Pin USM / DIODE (VHF TUNER BAND SWITCH APPLICATIONS) Product overview: 1SS312 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 50mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS312 can be used for catalog matching and distributor lookup.

Diode PIN Switch 30V 50mA 3-Pin USM / DIODE (VHF TUNER BAND SWITCH APPLICATIONS) Product overview: 1SS312 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 50mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS312 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150449-1SS312 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150449-1SS312
Discrete Semiconductor Products 150449-1SS312
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150449-1SS312 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS312 Alternative Parts (Cross-Reference): BAT18-05; BAT1805E6327HTSA1 ; 1SS364(TE85R,F); 1SS364(TE85L,F); Introduction Date: June 27, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150449-1SS312
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS312
Alternative Parts (Cross-Reference): BAT18-05; BAT1805E6327HTSA1 ; 1SS364(TE85R,F); 1SS364(TE85L,F);
Introduction Date: June 27, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-1SS312 150449-1SS312
Product Name 30V 50mA Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data