Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 1SS271

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150406-1SS271 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS271 Alternative Parts (Cross-Reference): 1SS271(TE85L,F); 1SS271(F); 1SS271(TE85L2,F); 1SS271(TE85R,F); Introduction Date: June 27, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150406-1SS271 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS271 Alternative Parts (Cross-Reference): 1SS271(TE85L,F); 1SS271(F); 1SS271(TE85L2,F); 1SS271(TE85R,F); Introduction Date: June 27, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150406-1SS271 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150406-1SS271
Discrete Semiconductor Products 150406-1SS271
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150406-1SS271 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS271 Alternative Parts (Cross-Reference): 1SS271(TE85L,F); 1SS271(F); 1SS271(TE85L2,F); 1SS271(TE85R,F); Introduction Date: June 27, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150406-1SS271
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS271
Alternative Parts (Cross-Reference): 1SS271(TE85L,F); 1SS271(F); 1SS271(TE85L2,F); 1SS271(TE85R,F);
Introduction Date: June 27, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Schottky 6V 0.03A Diode and Rectifier - 280-1SS271 - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 6V 0.03A Diode and Rectifier
280-1SS271
Schottky 6V 0.03A Diode and Rectifier 280-1SS271
RF Diode Schottky 6V 0.03A 3-Pin S-Mini / DIODE (VHF~UHF MIXER APPLICATION) Product overview: 1SS271 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6V, 0.03A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, 0.03A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS271 can be used for catalog matching and distributor lookup.

RF Diode Schottky 6V 0.03A 3-Pin S-Mini / DIODE (VHF~UHF MIXER APPLICATION) Product overview: 1SS271 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6V, 0.03A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, 0.03A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS271 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Diodes Rectifiers
Product Number 150406-1SS271 280-1SS271
Product Name Discrete Semiconductor Products Schottky 6V 0.03A Diode and Rectifier
Configuration Single
Unlock Full Specs
to access all available technical data