Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 1SS269

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150403-1SS269 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS269 Alternative Parts (Cross-Reference): BAT18-06; BAT18-04; BAT1804E6327HTSA1; BAT18-06E6327; Introduction Date: June 27, 1997 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150403-1SS269 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS269 Alternative Parts (Cross-Reference): BAT18-06; BAT18-04; BAT1804E6327HTSA1; BAT18-06E6327; Introduction Date: June 27, 1997 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150403-1SS269 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150403-1SS269
Discrete Semiconductor Products 150403-1SS269
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150403-1SS269 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS269 Alternative Parts (Cross-Reference): BAT18-06; BAT18-04; BAT1804E6327HTSA1; BAT18-06E6327; Introduction Date: June 27, 1997 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150403-1SS269
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS269
Alternative Parts (Cross-Reference): BAT18-06; BAT18-04; BAT1804E6327HTSA1; BAT18-06E6327;
Introduction Date: June 27, 1997
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
30V 50mA Diode and Rectifier - 280-1SS269 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 50mA Diode and Rectifier
280-1SS269
30V 50mA Diode and Rectifier 280-1SS269
Diode PIN Switch 30V 50mA 3-Pin S-Mini T/R / DIODE (VHF TUNER BAND SWITCH APPLICATIONS) Product overview: 1SS269 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 50mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS269 can be used for catalog matching and distributor lookup.

Diode PIN Switch 30V 50mA 3-Pin S-Mini T/R / DIODE (VHF TUNER BAND SWITCH APPLICATIONS) Product overview: 1SS269 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 50mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS269 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 150403-1SS269 280-1SS269
Product Name Discrete Semiconductor Products 30V 50mA Diode and Rectifier
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1689591 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package TO-220; To-220ab
RoHS Compliant RoHS
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
High Current Power Rectifiers - HRSET050219 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 40000 mA
trr 150 ns
View Details
Rectifier Diodes, Type SBD - Model: YG861S15R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 150 volts
View Details