Toshiba America Electronic Components, Inc. 30V 50mA Diode and Rectifier 1SS268

Description
Diode PIN Switch 30V 50mA 3-Pin S-Mini / DIODE (VHF TUNER BAND SWITCH APPLICATIONS) Product overview: 1SS268 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 50mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS268 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode PIN Switch 30V 50mA 3-Pin S-Mini / DIODE (VHF TUNER BAND SWITCH APPLICATIONS) Product overview: 1SS268 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 50mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS268 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30V 50mA Diode and Rectifier - 280-1SS268 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 50mA Diode and Rectifier
280-1SS268
30V 50mA Diode and Rectifier 280-1SS268
Diode PIN Switch 30V 50mA 3-Pin S-Mini / DIODE (VHF TUNER BAND SWITCH APPLICATIONS) Product overview: 1SS268 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 50mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS268 can be used for catalog matching and distributor lookup.

Diode PIN Switch 30V 50mA 3-Pin S-Mini / DIODE (VHF TUNER BAND SWITCH APPLICATIONS) Product overview: 1SS268 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 50mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS268 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150402-1SS268 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150402-1SS268
Discrete Semiconductor Products 150402-1SS268
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150402-1SS268 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS268 Alternative Parts (Cross-Reference): BAT18-05; BAT1805E6327HTSA1; 1SS268(TE85L,F); 1SS268(F); Introduction Date: June 27, 1997 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150402-1SS268
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS268
Alternative Parts (Cross-Reference): BAT18-05; BAT1805E6327HTSA1; 1SS268(TE85L,F); 1SS268(F);
Introduction Date: June 27, 1997
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-1SS268 150402-1SS268
Product Name 30V 50mA Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219520 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT363; Sot-363 (sc-88)
RoHS Compliant RoHS
View Details
Rectifier Diode - FXPFF50 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 20 amps
IF 360 mA
trr 35 ns
View Details
High-speed switching diode - BAS16H-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Schottky 5.5A 30V DPAK Diode and Rectifier - 280-50WQ03FNPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers