Toshiba America Electronic Components, Inc. Automotive 85V 0.1A Diode and Rectifier 1SS226-T5LTST

Description
Rectifier Diode Switching Si 85V 0.1A 4ns Automotive 3-Pin S-Mini T/R Product overview: 1SS226-T5LTST from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS226-T5LTST can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Switching Si 85V 0.1A 4ns Automotive 3-Pin S-Mini T/R Product overview: 1SS226-T5LTST from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS226-T5LTST can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 85V 0.1A Diode and Rectifier - 280-1SS226-T5LTST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 85V 0.1A Diode and Rectifier
280-1SS226-T5LTST
Automotive 85V 0.1A Diode and Rectifier 280-1SS226-T5LTST
Rectifier Diode Switching Si 85V 0.1A 4ns Automotive 3-Pin S-Mini T/R Product overview: 1SS226-T5LTST from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS226-T5LTST can be used for catalog matching and distributor lookup.

Rectifier Diode Switching Si 85V 0.1A 4ns Automotive 3-Pin S-Mini T/R Product overview: 1SS226-T5LTST from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS226-T5LTST can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150387-1SS226-T5LTST - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150387-1SS226-T5LTST
Discrete Semiconductor Products 150387-1SS226-T5LTST
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150387-1SS226-T5LTST Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS226 Alternative Parts (Cross-Reference): BAV 99 L6706; BAV 99 E6706; BAV 99 L6327; BAV 99 E6355; Introduction Date: July 15, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150387-1SS226-T5LTST
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS226
Alternative Parts (Cross-Reference): BAV 99 L6706; BAV 99 E6706; BAV 99 L6327; BAV 99 E6355;
Introduction Date: July 15, 1997
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-1SS226-T5LTST 150387-1SS226-T5LTST
Product Name Automotive 85V 0.1A Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data