Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150358-1SS193(TE85L)
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS193
Alternative Parts (Cross-Reference): BAS16E6433XT; BAS16E6327XT; BAS16E6327T; BAS16E6767XT;
Introduction Date: May 01, 1997
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Rectifier Diode Switching Si 85V 0.1A 4ns Automotive 3-Pin S-Mini T/R Product overview: 1SS193(TE85L) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS193(TE85L) can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 150358-1SS193(TE85L) | 280-1SS193(TE85L) |
| Product Name | Discrete Semiconductor Products | Automotive 85V 0.1A Diode and Rectifier |
| Diode Type | Diodes,Rectifiers - Single |