DIODE ARRAY GP 80V 100MA SC59 Product overview: 1SS181S,LF from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS181S,LF can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 096715-1SS181S,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-59
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 286-1SS181S,LF | 096715-1SS181S,LF |
| Product Name | 80V 100MA Diode and Rectifier | Diodes, Rectifiers - Arrays - 1SS181S,LF |
| Package | Reel - TR | SC-59; SC-59 |
| Tj | 125 C (257 F) | 125 C (257 F) |
| Diode Type | Standard | |
| Life Cycle Stage | Active |