Diode Switching Si 85V 0.1A 3-Pin S-Mini T/R Automotive AEC-Q101 Product overview: 1SS181,LF(T from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS181,LF(T can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 957760-1SS181,LF(T
Peak Non-Repetitive Surge Current: 2 A
Forward Current: 100 mA
Number of Pins: 3
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): BAV99-7-F; 1N4448WS-7-F; BAV99W-7-F; MCL4151-TR; LL4150GS18; 1N4148WS-HE3-081SS18
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Common Anode
Max Repetitive Reverse Voltage (Vrrm): 85 V
Reverse Recovery Time: 4 ns
SC-59 Diodes - General Purpose ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes |
| Product Number | 280-1SS181,LF(T | 957760-1SS181,LF(T | 8902563 | 1SS181,LF(T |
| Product Name | Automotive 85V 0.1A Diode and Rectifier | OEM Parts - OEM Parts (0 - 9) - 1SS181,LF(T | Switching Diodes | Diodes |
| Package | Tape and Reel | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS |
| Tj | -55 C (-67 F) | -55 C (-67 F) |