Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150241-1S1888A
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1S1888A
Alternative Parts (Cross-Reference): CMG03(T2L,TEMQ); CMG02(TE12R); CRG03; CRG03(TE85L,Q);
Introduction Date: December 19, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Rectifier Diode 600V 1.2A 2-Pin DO-15 / RECTIFIER (GENERAL PURPOSE RECTIFIER APPLICATIONS) Product overview: 1S1888A from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1S1888A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 150241-1S1888A | 280-1S1888A |
| Product Name | Discrete Semiconductor Products | 600V 1.2A Diode and Rectifier |
| Diode Type | Diodes,Rectifiers - Single |