Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 1S1888

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150240-1S1888 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1S1888 Alternative Parts (Cross-Reference): GP15J; CMG03(TE12L,Q,M); CRG04(T5LGH,Q); CMG03(TE12L,PP,Q); Introduction Date: December 19, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150240-1S1888 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1S1888 Alternative Parts (Cross-Reference): GP15J; CMG03(TE12L,Q,M); CRG04(T5LGH,Q); CMG03(TE12L,PP,Q); Introduction Date: December 19, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150240-1S1888 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150240-1S1888
Discrete Semiconductor Products 150240-1S1888
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150240-1S1888 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1S1888 Alternative Parts (Cross-Reference): GP15J; CMG03(TE12L,Q,M); CRG04(T5LGH,Q); CMG03(TE12L,PP,Q); Introduction Date: December 19, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150240-1S1888
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1S1888
Alternative Parts (Cross-Reference): GP15J; CMG03(TE12L,Q,M); CRG04(T5LGH,Q); CMG03(TE12L,PP,Q);
Introduction Date: December 19, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 150240-1S1888
Product Name Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1221181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4473US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 65 mA
IR 0.0500 mA
View Details
Rectifier Diodes, Type SBD - Model: YA872C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details