Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150235-1S1834
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1S1834
Alternative Parts (Cross-Reference): CMF03(T2LGH,Q); CMF01(T2LMH,Q); CMF03; CMF03(T2LMH,Q);
Introduction Date: December 19, 1996
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Rectifier Diode Switching 400V 1A 1500ns 2-Pin DO-15 / HIGH SPEED RECTIFIER APPLICATIONS.(FAST RECOVERY) Product overview: 1S1834 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1S1834 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers |
| Product Number | 150235-1S1834 | 280-1S1834 |
| Product Name | Discrete Semiconductor Products | 400V 1A Diode and Rectifier |
| Configuration | Single |