Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995150-02CZ18YTE85LF
Zener Voltage: 17.945 V
Number of Pins: 3
Categories: Diodes - Zener - Single
Alternative Parts (Cross-Reference): 02CZ18YTE85LF02CZ18-
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 500 nA
Max Power Dissipation: 200 mW
Diode Zener Single 17.945V 2.5% 200mW 3-Pin S-Mini T/R Product overview: 02CZ18YTE85LF from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 17.945V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 17.945V, 200mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-02CZ18YTE85LF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 995150-02CZ18YTE85LF | 295-02CZ18YTE85LF |
| Product Name | Diodes - Zener - Single - 02CZ18YTE85LF | 17.945V 200mW Zener Diode |
| Pin Count | 3 |