Torque Transmission RA-300 Miniature Right Angle Gearboxes 75255

Description
RA-300 Miniature Right Angle Drive, ratios 1:1 and 2:1 • Maximum input 1/8 Hp at 1800 rpm • Machined aluminum housing • Single input shaft and single, double, or triple output shaft • Steel helical gears • Bearings, stainless steel shielded ball bearings • Grease lubrication • Compact size • Net weight 0.26 Lbs (0.12 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.
Description
RA-300 Miniature Right Angle Drive, ratios 1:1 and 2:1 • Maximum input 1/8 Hp at 1800 rpm • Machined aluminum housing • Single input shaft and single, double, or triple output shaft • Steel helical gears • Bearings, stainless steel shielded ball bearings • Grease lubrication • Compact size • Net weight 0.26 Lbs (0.12 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

Suppliers

Company
Product
Description
Supplier Links
RA-300 Miniature Right Angle Gearboxes - 75255 - Torque Transmission
Fairport Harbor, OH, United States
RA-300 Miniature Right Angle Gearboxes
75255
RA-300 Miniature Right Angle Gearboxes 75255
RA-300 Miniature Right Angle Drive, ratios 1:1 and 2:1 • Maximum input 1/8 Hp at 1800 rpm • Machined aluminum housing • Single input shaft and single, double, or triple output shaft • Steel helical gears • Bearings, stainless steel shielded ball bearings • Grease lubrication • Compact size • Net weight 0.26 Lbs (0.12 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

RA-300 Miniature Right Angle Drive, ratios 1:1 and 2:1

• Maximum input 1/8 Hp at 1800 rpm

• Machined aluminum housing

• Single input shaft and single, double, or triple output shaft

• Steel helical gears

• Bearings, stainless steel shielded ball bearings

• Grease lubrication

• Compact size

• Net weight 0.26 Lbs (0.12 Kg)

• Multiple mounting options

Options Upon Request:

• Stainless steel input and output shafting

• Non-standard input and output shaft lengths

Our application support is always available to help size the correct reducer for your product.

If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Gearboxes and Gearheads
Product Number 75255
Product Name RA-300 Miniature Right Angle Gearboxes
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - INSERT-A-SHAFT® CRL -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Gearboxes - 2166486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DSH-AH Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
R26HT Ball Bearing Mini Motor Gearhead - R26HT-2R-0-24.1 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 24.1 (X : 1)
View Details