Torque Transmission RA-300 Miniature Right Angle Gearboxes 75214

Description
RA-300 Miniature Right Angle Drive, ratios 1:1 and 2:1 • Maximum input 1/8 Hp at 1800 rpm • Machined aluminum housing • Single input shaft and single, double, or triple output shaft • Steel helical gears • Bearings, stainless steel shielded ball bearings • Grease lubrication • Compact size • Net weight 0.26 Lbs (0.12 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.
Description
RA-300 Miniature Right Angle Drive, ratios 1:1 and 2:1 • Maximum input 1/8 Hp at 1800 rpm • Machined aluminum housing • Single input shaft and single, double, or triple output shaft • Steel helical gears • Bearings, stainless steel shielded ball bearings • Grease lubrication • Compact size • Net weight 0.26 Lbs (0.12 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

Suppliers

Company
Product
Description
Supplier Links
RA-300 Miniature Right Angle Gearboxes - 75214 - Torque Transmission
Fairport Harbor, OH, United States
RA-300 Miniature Right Angle Gearboxes
75214
RA-300 Miniature Right Angle Gearboxes 75214
RA-300 Miniature Right Angle Drive, ratios 1:1 and 2:1 • Maximum input 1/8 Hp at 1800 rpm • Machined aluminum housing • Single input shaft and single, double, or triple output shaft • Steel helical gears • Bearings, stainless steel shielded ball bearings • Grease lubrication • Compact size • Net weight 0.26 Lbs (0.12 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

RA-300 Miniature Right Angle Drive, ratios 1:1 and 2:1

• Maximum input 1/8 Hp at 1800 rpm

• Machined aluminum housing

• Single input shaft and single, double, or triple output shaft

• Steel helical gears

• Bearings, stainless steel shielded ball bearings

• Grease lubrication

• Compact size

• Net weight 0.26 Lbs (0.12 Kg)

• Multiple mounting options

Options Upon Request:

• Stainless steel input and output shafting

• Non-standard input and output shaft lengths

Our application support is always available to help size the correct reducer for your product.

If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Gearboxes and Gearheads
Product Number 75214
Product Name RA-300 Miniature Right Angle Gearboxes
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Sesame – PHL Premium Servo Gearheads -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
M Box 10:1 Bronze - M10B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 106 In-lbs (122 kg-cm)
View Details
Right Angle Gearboxes - Worm - BWG4™ -  - Branham, W.C. Inc.
Specs
Gear Ratio 10 to 20 (X : 1)
Rated Output Torque 624 In-lbs (720 kg-cm)
Maximum Input Speed 1800 rpm
View Details
Spur Gearheads Series 12/3 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1190 (X : 1)
View Details