Torque Transmission Right Angle Miter Gearboxes 73000

Description
RAB-1 & RAB-2 Right Angle Drive, ratios 1:1 and 2:1 • Maximum input 1.4 Hp at 1800 rpm • Injection-molded glass-reinforced nylon housing • Single input shaft and single or double output shaft • Steel Zerol miter gears • Bearings, sealed ball bearings • Grease lubrication • Compact size • Net weight 0.57 Lbs (0.26 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.
Description
RAB-1 & RAB-2 Right Angle Drive, ratios 1:1 and 2:1 • Maximum input 1.4 Hp at 1800 rpm • Injection-molded glass-reinforced nylon housing • Single input shaft and single or double output shaft • Steel Zerol miter gears • Bearings, sealed ball bearings • Grease lubrication • Compact size • Net weight 0.57 Lbs (0.26 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

Suppliers

Company
Product
Description
Supplier Links
Right Angle Miter Gearboxes - 73000 - Torque Transmission
Fairport Harbor, OH, United States
Right Angle Miter Gearboxes
73000
Right Angle Miter Gearboxes 73000
RAB-1 & RAB-2 Right Angle Drive, ratios 1:1 and 2:1 • Maximum input 1.4 Hp at 1800 rpm • Injection-molded glass-reinforced nylon housing • Single input shaft and single or double output shaft • Steel Zerol miter gears • Bearings, sealed ball bearings • Grease lubrication • Compact size • Net weight 0.57 Lbs (0.26 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

RAB-1 & RAB-2 Right Angle Drive, ratios 1:1 and 2:1

• Maximum input 1.4 Hp at 1800 rpm

• Injection-molded glass-reinforced nylon housing

• Single input shaft and single or double output shaft

• Steel Zerol miter gears

• Bearings, sealed ball bearings

• Grease lubrication

• Compact size

• Net weight 0.57 Lbs (0.26 Kg)

• Multiple mounting options

Options Upon Request:

• Stainless steel input and output shafting

• Non-standard input and output shaft lengths

Our application support is always available to help size the correct reducer for your product.

If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Gearboxes and Gearheads
Product Number 73000
Product Name Right Angle Miter Gearboxes
Gearing Bevel / Miter
Unlock Full Specs
to access all available technical data

Similar Products

SIW 1350:1 Composite - SIW-1350C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1350 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details
KHK CBX-191LE, L Type, Size 19, Style E, CBX Bevel Box - cbx-191le - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Spur Gearheads Series 08/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 51.2 (X : 1)
View Details
Gearheads - P16 Planet gear 1/864 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 864 (X : 1)
Rated Output Torque 4.17 In-lbs (4.8 kg-cm)
View Details