Torque Transmission SW-5 Speed Reducer Gearboxes 70155

Description
SW-5 Right Angle Worn Gear Reducer, ratios 5:1 to 100:1 • Based on ratio maximum input at 1800 rpm is 2.2 to 0.08 Hp • Thermoset glass reinforced polyester housing • 2.00-inch center distance • Double input shaft and single output shaft, hollow bore or solid • Bronze worm gear, steel worm • Bearings, sealed ball bearings for the input shaft, and bronze bushings for the output shaft • Grease lubrication • Compact size • Net weight 6.62 Lbs (3 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths • Left-hand gear drive Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.
Description
SW-5 Right Angle Worn Gear Reducer, ratios 5:1 to 100:1 • Based on ratio maximum input at 1800 rpm is 2.2 to 0.08 Hp • Thermoset glass reinforced polyester housing • 2.00-inch center distance • Double input shaft and single output shaft, hollow bore or solid • Bronze worm gear, steel worm • Bearings, sealed ball bearings for the input shaft, and bronze bushings for the output shaft • Grease lubrication • Compact size • Net weight 6.62 Lbs (3 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths • Left-hand gear drive Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

Suppliers

Company
Product
Description
Supplier Links
SW-5 Speed Reducer Gearboxes - 70155 - Torque Transmission
Fairport Harbor, OH, United States
SW-5 Speed Reducer Gearboxes
70155
SW-5 Speed Reducer Gearboxes 70155
SW-5 Right Angle Worn Gear Reducer, ratios 5:1 to 100:1 • Based on ratio maximum input at 1800 rpm is 2.2 to 0.08 Hp • Thermoset glass reinforced polyester housing • 2.00-inch center distance • Double input shaft and single output shaft, hollow bore or solid • Bronze worm gear, steel worm • Bearings, sealed ball bearings for the input shaft, and bronze bushings for the output shaft • Grease lubrication • Compact size • Net weight 6.62 Lbs (3 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths • Left-hand gear drive Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

SW-5 Right Angle Worn Gear Reducer, ratios 5:1 to 100:1

• Based on ratio maximum input at 1800 rpm is 2.2 to 0.08 Hp

• Thermoset glass reinforced polyester housing

• 2.00-inch center distance

• Double input shaft and single output shaft, hollow bore or solid

• Bronze worm gear, steel worm

• Bearings, sealed ball bearings for the input shaft, and bronze bushings for the output shaft

• Grease lubrication

• Compact size

• Net weight 6.62 Lbs (3 Kg)

• Multiple mounting options

Options Upon Request:

• Stainless steel input and output shafting

• Non-standard input and output shaft lengths

• Left-hand gear drive

Our application support is always available to help size the correct reducer for your product.

If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Gearboxes and Gearheads
Product Number 70155
Product Name SW-5 Speed Reducer Gearboxes
Gear Ratio 36 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FE145 2-Stage, 100 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FE145-100 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 100 (X : 1)
View Details
Planetary Gearheads Series 12/4 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
Splitter Gearboxes - AM 216B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5400 to 1.47 (X : 1)
Rated Output Torque 1770 to 3230 In-lbs (2041 to 3724 kg-cm)
View Details
Gearbox - EMGC-40-P-G3-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 3 (X : 1)
View Details