Torque Transmission SW-5 Speed Reducer Gearboxes 70152

Description
SW-5 Right Angle Worn Gear Reducer, ratios 5:1 to 100:1 • Based on ratio maximum input at 1800 rpm is 2.2 to 0.08 Hp • Thermoset glass reinforced polyester housing • 2.00-inch center distance • Double input shaft and single output shaft, hollow bore or solid • Bronze worm gear, steel worm • Bearings, sealed ball bearings for the input shaft, and bronze bushings for the output shaft • Grease lubrication • Compact size • Net weight 6.62 Lbs (3 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths • Left-hand gear drive Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.
Description
SW-5 Right Angle Worn Gear Reducer, ratios 5:1 to 100:1 • Based on ratio maximum input at 1800 rpm is 2.2 to 0.08 Hp • Thermoset glass reinforced polyester housing • 2.00-inch center distance • Double input shaft and single output shaft, hollow bore or solid • Bronze worm gear, steel worm • Bearings, sealed ball bearings for the input shaft, and bronze bushings for the output shaft • Grease lubrication • Compact size • Net weight 6.62 Lbs (3 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths • Left-hand gear drive Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

Suppliers

Company
Product
Description
Supplier Links
SW-5 Speed Reducer Gearboxes - 70152 - Torque Transmission
Fairport Harbor, OH, United States
SW-5 Speed Reducer Gearboxes
70152
SW-5 Speed Reducer Gearboxes 70152
SW-5 Right Angle Worn Gear Reducer, ratios 5:1 to 100:1 • Based on ratio maximum input at 1800 rpm is 2.2 to 0.08 Hp • Thermoset glass reinforced polyester housing • 2.00-inch center distance • Double input shaft and single output shaft, hollow bore or solid • Bronze worm gear, steel worm • Bearings, sealed ball bearings for the input shaft, and bronze bushings for the output shaft • Grease lubrication • Compact size • Net weight 6.62 Lbs (3 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths • Left-hand gear drive Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

SW-5 Right Angle Worn Gear Reducer, ratios 5:1 to 100:1

• Based on ratio maximum input at 1800 rpm is 2.2 to 0.08 Hp

• Thermoset glass reinforced polyester housing

• 2.00-inch center distance

• Double input shaft and single output shaft, hollow bore or solid

• Bronze worm gear, steel worm

• Bearings, sealed ball bearings for the input shaft, and bronze bushings for the output shaft

• Grease lubrication

• Compact size

• Net weight 6.62 Lbs (3 Kg)

• Multiple mounting options

Options Upon Request:

• Stainless steel input and output shafting

• Non-standard input and output shaft lengths

• Left-hand gear drive

Our application support is always available to help size the correct reducer for your product.

If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Gearboxes and Gearheads
Product Number 70152
Product Name SW-5 Speed Reducer Gearboxes
Gear Ratio 9 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 16A -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 76 (X : 1)
View Details
Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
Gearboxes - 2166592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 8.82 inch (224 mm)
Height 4.41 inch (112 mm)
View Details