Torque Transmission SW-1 Speed Reducer Gearboxes 70131

Description
SW-1 Right Angle Worn Gear Reducer, ratios 3.5:1 to 60:1 • Based on ratio maximum input at 1800 rpm is 0.84 to 0.07 Hp • Thermoset glass reinforced polyester housing • 1.25-inch center distance • Double input shaft and single output shaft, hollow bore or solid • Bronze worm gear, steel worm • Bearings, bronze bushings for input and output shafts • Grease lubrication • Compact size • Net weight 1.75 Lbs (0.8 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths • Left-hand gear drive Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.
Description
SW-1 Right Angle Worn Gear Reducer, ratios 3.5:1 to 60:1 • Based on ratio maximum input at 1800 rpm is 0.84 to 0.07 Hp • Thermoset glass reinforced polyester housing • 1.25-inch center distance • Double input shaft and single output shaft, hollow bore or solid • Bronze worm gear, steel worm • Bearings, bronze bushings for input and output shafts • Grease lubrication • Compact size • Net weight 1.75 Lbs (0.8 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths • Left-hand gear drive Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

Suppliers

Company
Product
Description
Supplier Links
SW-1 Speed Reducer Gearboxes - 70131 - Torque Transmission
Fairport Harbor, OH, United States
SW-1 Speed Reducer Gearboxes
70131
SW-1 Speed Reducer Gearboxes 70131
SW-1 Right Angle Worn Gear Reducer, ratios 3.5:1 to 60:1 • Based on ratio maximum input at 1800 rpm is 0.84 to 0.07 Hp • Thermoset glass reinforced polyester housing • 1.25-inch center distance • Double input shaft and single output shaft, hollow bore or solid • Bronze worm gear, steel worm • Bearings, bronze bushings for input and output shafts • Grease lubrication • Compact size • Net weight 1.75 Lbs (0.8 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths • Left-hand gear drive Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

SW-1 Right Angle Worn Gear Reducer, ratios 3.5:1 to 60:1

• Based on ratio maximum input at 1800 rpm is 0.84 to 0.07 Hp

• Thermoset glass reinforced polyester housing

• 1.25-inch center distance

• Double input shaft and single output shaft, hollow bore or solid

• Bronze worm gear, steel worm

• Bearings, bronze bushings for input and output shafts

• Grease lubrication

• Compact size

• Net weight 1.75 Lbs (0.8 Kg)

• Multiple mounting options

Options Upon Request:

• Stainless steel input and output shafting

• Non-standard input and output shaft lengths

• Left-hand gear drive

Our application support is always available to help size the correct reducer for your product.

If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Gearboxes and Gearheads
Product Number 70131
Product Name SW-1 Speed Reducer Gearboxes
Gear Ratio 3.5 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - INSERT-A-SHAFT® Metric -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Gearboxes - 2166581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DSH-AH Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-30.2 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 30.25 (X : 1)
View Details