Torque Transmission L Timing Pulleys - 3/8" Pitch 41160-E

Description
Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing Pulley Custom Design Timing Belt Pulley The use of lightweight plastic for the pulleys in combination with the metal insert yields a high strength-to-weight ratio and low inertia as well as the following. Molded high strength, glass reinforced nylon Lightweight Low Inertia Cost Effective Long Life Strong Quiet Chemical and Shock Resistant Single, double, or no flange Belts available Made in the USA Custom Timing Pulleys We can modify a standard timing belt pulley or create a custom design for your special applications. Samples of our standard pulleys are available for test purposes and prototypes. Please contact us for more details. , Download a CAD drawing and view a 3-D model of the TP 16L050 1/4 SF KW L 3/8" Pitch Timing Pulley from Torque Transmission.
Description
Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing Pulley Custom Design Timing Belt Pulley The use of lightweight plastic for the pulleys in combination with the metal insert yields a high strength-to-weight ratio and low inertia as well as the following. Molded high strength, glass reinforced nylon Lightweight Low Inertia Cost Effective Long Life Strong Quiet Chemical and Shock Resistant Single, double, or no flange Belts available Made in the USA Custom Timing Pulleys We can modify a standard timing belt pulley or create a custom design for your special applications. Samples of our standard pulleys are available for test purposes and prototypes. Please contact us for more details. , Download a CAD drawing and view a 3-D model of the TP 16L050 1/4 SF KW L 3/8" Pitch Timing Pulley from Torque Transmission.

Suppliers

Company
Product
Description
Supplier Links
L Timing Pulleys - 3/8
Fairport Harbor, OH, United States
L Timing Pulleys - 3/8" Pitch
41160-E
L Timing Pulleys - 3/8" Pitch 41160-E
Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing Pulley Custom Design Timing Belt Pulley The use of lightweight plastic for the pulleys in combination with the metal insert yields a high strength-to-weight ratio and low inertia as well as the following. Molded high strength, glass reinforced nylon Lightweight Low Inertia Cost Effective Long Life Strong Quiet Chemical and Shock Resistant Single, double, or no flange Belts available Made in the USA Custom Timing Pulleys We can modify a standard timing belt pulley or create a custom design for your special applications. Samples of our standard pulleys are available for test purposes and prototypes. Please contact us for more details. , Download a CAD drawing and view a 3-D model of the TP 16L050 1/4 SF KW L 3/8" Pitch Timing Pulley from Torque Transmission.

Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications.

Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a metal-to-metal connection at the hub.

Available Timing Pulleys:

  • XL 1/5" pitch timing belt pulleys
  • L 3/8" pitch timing belt pulleys
  • 3mm HTD Timing Pulley
  • 5mm HTD Timing Pulley
  • 8mm HTD Timing Pulley
  • Powergrip GT2 Timing Pulley
  • Custom Design Timing Belt Pulley

The use of lightweight plastic for the pulleys in combination with the metal insert yields a high strength-to-weight ratio and low inertia as well as the following.

  • Molded high strength, glass reinforced nylon
  • Lightweight
  • Low Inertia
  • Cost Effective
  • Long Life
  • Strong
  • Quiet
  • Chemical and Shock Resistant
  • Single, double, or no flange
  • Belts available
  • Made in the USA

Custom Timing Pulleys

We can modify a standard timing belt pulley or create a custom design for your special applications. Samples of our standard pulleys are available for test purposes and prototypes. Please contact us for more details.

, Download a CAD drawing and view a 3-D model of the TP 16L050 1/4 SF KW L 3/8" Pitch Timing Pulley from Torque Transmission.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Timing Pulleys (inch)
Product Number 41160-E
Product Name L Timing Pulleys - 3/8" Pitch
Component Type Timing Pulley
Pitch Type 0.375" (L)
Material Aluminum; Nylon
Flanges One Flange
Teeth 16
Unlock Full Specs
to access all available technical data

Similar Products

.200
Specs
Component Type Timing Pulley
Pitch Type 0.200" (XL)
Material Aluminum
View Details
Taper Bushes Timing Pulley - L100/H100 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Timing Pulley
Pitch Type 0.375" (L) 0.500" (H)
Material Steel; Cast Iron
View Details
Aluminum Timing Pulley Stock - 110-40DP-PS-8A - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type 0.0816" (40 DP) 40DP (.0816")
Material Aluminum
View Details
Synchro-Link® TL® Timing Belts Pulleys (L, H) -  - Bando American, Inc.
Specs
Component Type Timing Pulley
Pitch Type 0.375" (L) 0.500" (H)
Teeth 14 to 156
View Details