Torque Transmission 3mm Pitch HTD Timing Pulleys 31526-G

Description
Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing Pulley Custom Design Timing Belt Pulley The use of lightweight plastic for the pulleys in combination with the metal insert yields a high strength-to-weight ratio and low inertia as well as the following. Molded high strength, glass reinforced nylon Lightweight Low Inertia Cost Effective Long Life Strong Quiet Chemical and Shock Resistant Single, double, or no flange Belts available Made in the USA Custom Timing Pulleys We can modify a standard timing belt pulley or create a custom design for your special applications. Samples of our standard pulleys are available for test purposes and prototypes. Please contact us for more details. , Download a CAD drawing and view a 3-D model of the TPM P40-3M-09 10MM DF (2)SS 3mm Pitch HTD Timing Pulley from Torque Transmission.
Description
Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing Pulley Custom Design Timing Belt Pulley The use of lightweight plastic for the pulleys in combination with the metal insert yields a high strength-to-weight ratio and low inertia as well as the following. Molded high strength, glass reinforced nylon Lightweight Low Inertia Cost Effective Long Life Strong Quiet Chemical and Shock Resistant Single, double, or no flange Belts available Made in the USA Custom Timing Pulleys We can modify a standard timing belt pulley or create a custom design for your special applications. Samples of our standard pulleys are available for test purposes and prototypes. Please contact us for more details. , Download a CAD drawing and view a 3-D model of the TPM P40-3M-09 10MM DF (2)SS 3mm Pitch HTD Timing Pulley from Torque Transmission.

Suppliers

Company
Product
Description
Supplier Links
3mm Pitch HTD Timing Pulleys - 31526-G - Torque Transmission
Fairport Harbor, OH, United States
3mm Pitch HTD Timing Pulleys
31526-G
3mm Pitch HTD Timing Pulleys 31526-G
Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing Pulley Custom Design Timing Belt Pulley The use of lightweight plastic for the pulleys in combination with the metal insert yields a high strength-to-weight ratio and low inertia as well as the following. Molded high strength, glass reinforced nylon Lightweight Low Inertia Cost Effective Long Life Strong Quiet Chemical and Shock Resistant Single, double, or no flange Belts available Made in the USA Custom Timing Pulleys We can modify a standard timing belt pulley or create a custom design for your special applications. Samples of our standard pulleys are available for test purposes and prototypes. Please contact us for more details. , Download a CAD drawing and view a 3-D model of the TPM P40-3M-09 10MM DF (2)SS 3mm Pitch HTD Timing Pulley from Torque Transmission.

Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications.

Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a metal-to-metal connection at the hub.

Available Timing Pulleys:

  • XL 1/5" pitch timing belt pulleys
  • L 3/8" pitch timing belt pulleys
  • 3mm HTD Timing Pulley
  • 5mm HTD Timing Pulley
  • 8mm HTD Timing Pulley
  • Powergrip GT2 Timing Pulley
  • Custom Design Timing Belt Pulley

The use of lightweight plastic for the pulleys in combination with the metal insert yields a high strength-to-weight ratio and low inertia as well as the following.

  • Molded high strength, glass reinforced nylon
  • Lightweight
  • Low Inertia
  • Cost Effective
  • Long Life
  • Strong
  • Quiet
  • Chemical and Shock Resistant
  • Single, double, or no flange
  • Belts available
  • Made in the USA

Custom Timing Pulleys

We can modify a standard timing belt pulley or create a custom design for your special applications. Samples of our standard pulleys are available for test purposes and prototypes. Please contact us for more details.

, Download a CAD drawing and view a 3-D model of the TPM P40-3M-09 10MM DF (2)SS 3mm Pitch HTD Timing Pulley from Torque Transmission.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Timing Pulleys (metric)
Product Number 31526-G
Product Name 3mm Pitch HTD Timing Pulleys
Component Type Timing Pulley
Pitch Type HTD 3mm
Mounting and Features Set Screw
Flanges Two Fanges
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 183912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 116 mm (4.57 inch)
View Details
2.03mm Pitch, 48 Teeth, 175mm Usable Length, Aluminum Pulley Stock - A 6A15M048MXL18 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Material Aluminum
Pulley Diameter 30.54 mm (1.2 inch)
View Details
Plain Bore - HTD 8M-50/8M-85 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 8mm
Material Steel; Cast Iron
Teeth 22 to 192
View Details
Aluminum Timing Pulley Stock - 140-3MR-PS-8A - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type GT 2mm 3mm GT2
Material Aluminum
View Details