Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications.
Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a metal-to-metal connection at the hub.
Available Timing Pulleys:
XL 1/5" pitch timing belt pulleys
L 3/8" pitch timing belt pulleys
3mm HTD Timing Pulley
5mm HTD Timing Pulley
8mm HTD Timing Pulley
Powergrip GT2 Timing Pulley
Custom Design Timing Belt Pulley
The use of lightweight plastic for the pulleys in combination with the metal insert yields a high strength-to-weight ratio and low inertia as well as the following.
Molded high strength, glass reinforced nylon
Lightweight
Low Inertia
Cost Effective
Long Life
Strong
Quiet
Chemical and Shock Resistant
Single, double, or no flange
Belts available
Made in the USA
Custom Timing Pulleys
We can modify a standard timing belt pulley or create a custom design for your special applications. Samples of our standard pulleys are available for test purposes and prototypes. Please contact us for more details.
, Download a CAD drawing and view a 3-D model of the TPM 20XL037 8MM SF (1)SS KW XL 1/5" Pitch Timing Pulley from Torque Transmission.
Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications.
Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a metal-to-metal connection at the hub.
Available Timing Pulleys:
- XL 1/5" pitch timing belt pulleys
- L 3/8" pitch timing belt pulleys
- 3mm HTD Timing Pulley
- 5mm HTD Timing Pulley
- 8mm HTD Timing Pulley
- Powergrip GT2 Timing Pulley
- Custom Design Timing Belt Pulley
The use of lightweight plastic for the pulleys in combination with the metal insert yields a high strength-to-weight ratio and low inertia as well as the following.
- Molded high strength, glass reinforced nylon
- Lightweight
- Low Inertia
- Cost Effective
- Long Life
- Strong
- Quiet
- Chemical and Shock Resistant
- Single, double, or no flange
- Belts available
- Made in the USA
Custom Timing Pulleys
We can modify a standard timing belt pulley or create a custom design for your special applications. Samples of our standard pulleys are available for test purposes and prototypes. Please contact us for more details.
, Download a CAD drawing and view a 3-D model of the TPM 20XL037 8MM SF (1)SS KW XL 1/5" Pitch Timing Pulley from Torque Transmission.