Torque Transmission Stainless Steel Metric Thrust Washer 25mm ID 20379

Description
Metric dimension Stainless Steel Thrust Washer Rc 38-42.
Description
Metric dimension Stainless Steel Thrust Washer Rc 38-42.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Metric Thrust Washer 25mm ID - 20379 - Torque Transmission
Fairport Harbor, OH, United States
Stainless Steel Metric Thrust Washer 25mm ID
20379
Stainless Steel Metric Thrust Washer 25mm ID 20379
Metric dimension Stainless Steel Thrust Washer Rc 38-42.

Metric dimension Stainless Steel Thrust Washer Rc 38-42.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Thrust Bearings
Product Number 20379
Product Name Stainless Steel Metric Thrust Washer 25mm ID
Type Thrust Washer
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 0.5906 inch (15.000 mm)
View Details
A 7Z 7-062 - Comprised of a Retainer with balls (A 7M 7-062) and Two(2) Washers ( A 7Q 7-062 ) - A 7Z 7-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Outside Diameter 1.1250 inch (28.575 mm)
View Details
Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details
Tilt Pad Fluid Film Thrust Bearings -  - Waukesha Bearings
Specs
Application Pump; Marine, Oil & Gas, Power Generation, Refrigerant and Air Compression, Vehicle Turbochargers, Power Transmission
Design Units Metric
Bore 1.5748 to 20.5906 inch (40.000 to 523.000 mm)
View Details