Torque Transmission Stainless Steel Metric Thrust Washer 19mm ID 20378

Description
Metric dimension Stainless Steel Thrust Washer Rc 38-42.
Description
Metric dimension Stainless Steel Thrust Washer Rc 38-42.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Metric Thrust Washer 19mm ID - 20378 - Torque Transmission
Fairport Harbor, OH, United States
Stainless Steel Metric Thrust Washer 19mm ID
20378
Stainless Steel Metric Thrust Washer 19mm ID 20378
Metric dimension Stainless Steel Thrust Washer Rc 38-42.

Metric dimension Stainless Steel Thrust Washer Rc 38-42.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Thrust Bearings
Product Number 20378
Product Name Stainless Steel Metric Thrust Washer 19mm ID
Type Thrust Washer
Design Units Metric
Bore 0.7480 inch (19.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details
A 7Z 7-081ST - Comprised of a Retainer with balls (A 7M 7-081ST) and Two(2) Washers ( A 7Y 7-081 ) - A 7Z 7-081ST - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Outside Diameter 1.3120 inch (33.325 mm)
Bearing / Retainer Specialty Material Stainless Steel
View Details
Custom Fluid Film Fixed Profile Thrust Bearings -  - Waukesha Bearings
Specs
Application Marine, Oil & Gas, Power Generation, Refrigerant and Air Compression, Vehicle Turbochargers, Power Transmission
Bearing / Retainer Specialty Material Materials Can Include Babbitt, Copper, Bronze and Polymer
Rolling Element Polymer
View Details