Torque Transmission Stainless Steel Metric Thrust Washer 16mm ID 20377

Description
Metric dimension Stainless Steel Thrust Washer Rc 38-42.
Description
Metric dimension Stainless Steel Thrust Washer Rc 38-42.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Metric Thrust Washer 16mm ID - 20377 - Torque Transmission
Fairport Harbor, OH, United States
Stainless Steel Metric Thrust Washer 16mm ID
20377
Stainless Steel Metric Thrust Washer 16mm ID 20377
Metric dimension Stainless Steel Thrust Washer Rc 38-42.

Metric dimension Stainless Steel Thrust Washer Rc 38-42.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Thrust Bearings
Product Number 20377
Product Name Stainless Steel Metric Thrust Washer 16mm ID
Type Thrust Washer
Design Units Metric
Bore 0.6299 inch (16.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details
Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details
Custom Fluid Film Thrust Bearings - Hidrax HT - Waukesha Bearings
Specs
Application Pump
Design Units Metric
Bearing / Retainer Specialty Material Hard Ceramic or Ceramic-metallic Composite (Cermet) Materials
View Details
A 7Z 7-087ST - Comprised of a Retainer with balls (A 7M 7-087ST) and Two(2) Washers ( A 7Y 7-087 ) - A 7Z 7-087ST - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Outside Diameter 1.3750 inch (34.925 mm)
Bearing / Retainer Specialty Material Stainless Steel
View Details