Torque Transmission Stainless Steel Metric Thrust Washer 8mm ID 20374

Description
Metric dimension Stainless Steel Thrust Washer Rc 38-42.
Description
Metric dimension Stainless Steel Thrust Washer Rc 38-42.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Metric Thrust Washer 8mm ID - 20374 - Torque Transmission
Fairport Harbor, OH, United States
Stainless Steel Metric Thrust Washer 8mm ID
20374
Stainless Steel Metric Thrust Washer 8mm ID 20374
Metric dimension Stainless Steel Thrust Washer Rc 38-42.

Metric dimension Stainless Steel Thrust Washer Rc 38-42.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Thrust Bearings
Product Number 20374
Product Name Stainless Steel Metric Thrust Washer 8mm ID
Type Thrust Washer
Design Units Metric
Bore 0.3150 inch (8.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details
Custom Fluid Film Thrust Bearings - Hidrax HT - Waukesha Bearings
Specs
Application Pump
Design Units Metric
Bearing / Retainer Specialty Material Hard Ceramic or Ceramic-metallic Composite (Cermet) Materials
View Details
Ball Bearings - 2058831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
0.05
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.3120 inch (7.925 mm)
View Details