Torque Transmission Stainless Steel Metric Thrust Washer 7mm ID 20373

Description
Metric dimension Stainless Steel Thrust Washer Rc 38-42.
Description
Metric dimension Stainless Steel Thrust Washer Rc 38-42.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Metric Thrust Washer 7mm ID - 20373 - Torque Transmission
Fairport Harbor, OH, United States
Stainless Steel Metric Thrust Washer 7mm ID
20373
Stainless Steel Metric Thrust Washer 7mm ID 20373
Metric dimension Stainless Steel Thrust Washer Rc 38-42.

Metric dimension Stainless Steel Thrust Washer Rc 38-42.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Thrust Bearings
Product Number 20373
Product Name Stainless Steel Metric Thrust Washer 7mm ID
Type Thrust Washer
Design Units Metric
Bore 0.2756 inch (7.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
0.093
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
Custom Fluid Film Thrust Bearings - Flexure Pivot - Waukesha Bearings
Specs
Application Pump; Micro Gas Turbines, Refrigerant and Air Compression, Expanders, Gearboxes
Bearing / Retainer Specialty Material Any Material can be Used
View Details
Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details