Torque Transmission Stainless Steel Metric Thrust Retainer 12mm ID 20366

Description
Metric dimension Stainless Steel Thrust Ball Retainer with a lightweight nylon ball cage.
Description
Metric dimension Stainless Steel Thrust Ball Retainer with a lightweight nylon ball cage.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Metric Thrust Retainer 12mm ID - 20366 - Torque Transmission
Fairport Harbor, OH, United States
Stainless Steel Metric Thrust Retainer 12mm ID
20366
Stainless Steel Metric Thrust Retainer 12mm ID 20366
Metric dimension Stainless Steel Thrust Ball Retainer with a lightweight nylon ball cage.

Metric dimension Stainless Steel Thrust Ball Retainer with a lightweight nylon ball cage.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Thrust Bearings
Product Number 20366
Product Name Stainless Steel Metric Thrust Retainer 12mm ID
Design Units Metric
Bore 0.4724 inch (12.000 mm)
Outside Diameter 0.9449 inch (24.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details
0.093
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
Tilt Pad Fluid Film Thrust Bearings -  - Waukesha Bearings
Specs
Application Pump; Marine, Oil & Gas, Power Generation, Refrigerant and Air Compression, Vehicle Turbochargers, Power Transmission
Design Units Metric
Bore 1.5748 to 20.5906 inch (40.000 to 523.000 mm)
View Details