Torque Transmission Stainless Steel Metric Thrust Retainer 6mm ID 20362

Description
Metric dimension Stainless Steel Thrust Ball Retainer with a lightweight nylon ball cage.
Description
Metric dimension Stainless Steel Thrust Ball Retainer with a lightweight nylon ball cage.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Metric Thrust Retainer 6mm ID - 20362 - Torque Transmission
Fairport Harbor, OH, United States
Stainless Steel Metric Thrust Retainer 6mm ID
20362
Stainless Steel Metric Thrust Retainer 6mm ID 20362
Metric dimension Stainless Steel Thrust Ball Retainer with a lightweight nylon ball cage.

Metric dimension Stainless Steel Thrust Ball Retainer with a lightweight nylon ball cage.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Thrust Bearings
Product Number 20362
Product Name Stainless Steel Metric Thrust Retainer 6mm ID
Design Units Metric
Bore 0.2362 inch (6.000 mm)
Outside Diameter 0.5512 inch (14.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Fluid Film Thrust Bearings - Flexure Pivot - Waukesha Bearings
Specs
Application Pump; Micro Gas Turbines, Refrigerant and Air Compression, Expanders, Gearboxes
Bearing / Retainer Specialty Material Any Material can be Used
View Details
Ball Bearings - 2058832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details
0.062
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.3750 inch (9.525 mm)
View Details
Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details