Torque Transmission Stainless Steel Metric Thrust Bearings 25mm ID 20359

Description
Metric dimension Stainless Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, stainless steel thrust washers.
Description
Metric dimension Stainless Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, stainless steel thrust washers.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Metric Thrust Bearings 25mm ID - 20359 - Torque Transmission
Fairport Harbor, OH, United States
Stainless Steel Metric Thrust Bearings 25mm ID
20359
Stainless Steel Metric Thrust Bearings 25mm ID 20359
Metric dimension Stainless Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, stainless steel thrust washers.

Metric dimension Stainless Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, stainless steel thrust washers.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Thrust Bearings
Product Number 20359
Product Name Stainless Steel Metric Thrust Bearings 25mm ID
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 1.6142 inch (41.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details
Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details
Custom Fluid Film Thrust Bearings - Flexure Pivot - Waukesha Bearings
Specs
Application Pump; Micro Gas Turbines, Refrigerant and Air Compression, Expanders, Gearboxes
Bearing / Retainer Specialty Material Any Material can be Used
View Details