Torque Transmission Carbon Steel Metric Thrust Washer 4mm ID 20333

Description
Metric dimension Carbon Steel Thrust Washer Rc 59-61.
Description
Metric dimension Carbon Steel Thrust Washer Rc 59-61.

Suppliers

Company
Product
Description
Supplier Links
Carbon Steel Metric Thrust Washer 4mm ID - 20333 - Torque Transmission
Fairport Harbor, OH, United States
Carbon Steel Metric Thrust Washer 4mm ID
20333
Carbon Steel Metric Thrust Washer 4mm ID 20333
Metric dimension Carbon Steel Thrust Washer Rc 59-61.

Metric dimension Carbon Steel Thrust Washer Rc 59-61.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Thrust Bearings
Product Number 20333
Product Name Carbon Steel Metric Thrust Washer 4mm ID
Type Thrust Washer
Design Units Metric
Bore 0.1575 inch (4.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details
Custom Fluid Film Fixed Profile Thrust Bearings -  - Waukesha Bearings
Specs
Application Marine, Oil & Gas, Power Generation, Refrigerant and Air Compression, Vehicle Turbochargers, Power Transmission
Bearing / Retainer Specialty Material Materials Can Include Babbitt, Copper, Bronze and Polymer
Rolling Element Polymer
View Details
0.05
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.2500 inch (6.350 mm)
View Details