Torque Transmission Carbon Steel Metric Thrust Washer 12mm ID 20326

Description
Metric dimension Carbon Steel Thrust Washer Rc 59-61.
Description
Metric dimension Carbon Steel Thrust Washer Rc 59-61.

Suppliers

Company
Product
Description
Supplier Links
Carbon Steel Metric Thrust Washer 12mm ID - 20326 - Torque Transmission
Fairport Harbor, OH, United States
Carbon Steel Metric Thrust Washer 12mm ID
20326
Carbon Steel Metric Thrust Washer 12mm ID 20326
Metric dimension Carbon Steel Thrust Washer Rc 59-61.

Metric dimension Carbon Steel Thrust Washer Rc 59-61.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Thrust Bearings
Product Number 20326
Product Name Carbon Steel Metric Thrust Washer 12mm ID
Type Thrust Washer
Design Units Metric
Bore 0.4724 inch (12.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details
Custom Fluid Film Thrust Bearings - Hidrax HT - Waukesha Bearings
Specs
Application Pump
Design Units Metric
Bearing / Retainer Specialty Material Hard Ceramic or Ceramic-metallic Composite (Cermet) Materials
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 1.1250 inch (28.575 mm)
View Details