Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
THRUST BEARINGS
TORQUE TRANSMISSION
20324 -- CARBON STEEL METRIC THRUST WASHER 8MM ID
Torque Transmission
Carbon Steel Metric Thrust Washer 8mm ID
20324
Description
Metric dimension Carbon Steel Thrust Washer Rc 59-61.
Torque Transmission
Done
Description
Metric dimension Carbon Steel Thrust Washer Rc 59-61.
Suppliers
Company
Product
Description
Supplier Links
Torque Transmission
Fairport Harbor, OH, United States
Carbon Steel Metric Thrust Washer 8mm ID
20324
Carbon Steel Metric Thrust Washer 8mm ID
20324
Metric dimension Carbon Steel Thrust Washer Rc 59-61.
Metric dimension Carbon Steel Thrust Washer Rc 59-61.
Supplier's Site
Technical Specifications
Torque Transmission
Product Category
Thrust Bearings
Product Number
20324
Product Name
Carbon Steel Metric Thrust Washer 8mm ID
Type
Thrust Washer
Design Units
Metric
Bore
0.3150 inch (8.000 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
0.4385" Inside Dia., 0.75" Outside Dia., 0.062" Thick, Oil Impregnated Bronze Thrust Washer
A 7B 7-0432
Specs
Type
Thrust Washer
View Details
RS Components, Ltd.
Ball Bearings
2058823
Specs
Type
Thrust Washer
Design Units
Metric
Bore
1.3780 inch (35.000 mm)
View Details
Niimi Ceramics Co., Ltd.
Ceramic Components for Magnetic Pumps - Thrust Washers
Specs
Type
Thrust Washer
View Details
Waukesha Bearings
Custom Fluid Film Fixed Profile Thrust Bearings
Specs
Application
Marine, Oil & Gas, Power Generation, Refrigerant and Air Compression, Vehicle Turbochargers, Power Transmission
Bearing / Retainer Specialty Material
Materials Can Include Babbitt, Copper, Bronze and Polymer
Rolling Element
Polymer
View Details