Torque Transmission Carbon Steel Metric Thrust Washer 5mm ID 20321

Description
Metric dimension Carbon Steel Thrust Washer Rc 59-61.
Description
Metric dimension Carbon Steel Thrust Washer Rc 59-61.

Suppliers

Company
Product
Description
Supplier Links
Carbon Steel Metric Thrust Washer 5mm ID - 20321 - Torque Transmission
Fairport Harbor, OH, United States
Carbon Steel Metric Thrust Washer 5mm ID
20321
Carbon Steel Metric Thrust Washer 5mm ID 20321
Metric dimension Carbon Steel Thrust Washer Rc 59-61.

Metric dimension Carbon Steel Thrust Washer Rc 59-61.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Thrust Bearings
Product Number 20321
Product Name Carbon Steel Metric Thrust Washer 5mm ID
Type Thrust Washer
Design Units Metric
Bore 0.1969 inch (5.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details
Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details
Custom Fluid Film Thrust Bearings - Hidrax HT - Waukesha Bearings
Specs
Application Pump
Design Units Metric
Bearing / Retainer Specialty Material Hard Ceramic or Ceramic-metallic Composite (Cermet) Materials
View Details
0.062
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details