Torque Transmission Carbon Steel Metric Thrust Retainer 25mm ID 20319

Description
Metric dimension Carbon Steel Thrust Ball Retainer with a lightweight nylon ball cage.
Description
Metric dimension Carbon Steel Thrust Ball Retainer with a lightweight nylon ball cage.

Suppliers

Company
Product
Description
Supplier Links
Carbon Steel Metric Thrust Retainer 25mm ID - 20319 - Torque Transmission
Fairport Harbor, OH, United States
Carbon Steel Metric Thrust Retainer 25mm ID
20319
Carbon Steel Metric Thrust Retainer 25mm ID 20319
Metric dimension Carbon Steel Thrust Ball Retainer with a lightweight nylon ball cage.

Metric dimension Carbon Steel Thrust Ball Retainer with a lightweight nylon ball cage.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Thrust Bearings
Product Number 20319
Product Name Carbon Steel Metric Thrust Retainer 25mm ID
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 1.6142 inch (41.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Fluid Film Fixed Profile Thrust Bearings -  - Waukesha Bearings
Specs
Application Marine, Oil & Gas, Power Generation, Refrigerant and Air Compression, Vehicle Turbochargers, Power Transmission
Bearing / Retainer Specialty Material Materials Can Include Babbitt, Copper, Bronze and Polymer
Rolling Element Polymer
View Details
Ball Bearings - 2058826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
0.062
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.5620 inch (14.275 mm)
View Details
Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details