Metric dimension Carbon Steel Thrust Ball Retainer with a lightweight nylon ball cage.
| Torque Transmission | |
|---|---|
| Product Category | Thrust Bearings |
| Product Number | 20318 |
| Product Name | Carbon Steel Metric Thrust Retainer 19mm ID |
| Design Units | Metric |
| Bore | 0.7480 inch (19.000 mm) |
| Outside Diameter | 1.2598 inch (32.000 mm) |