Torque Transmission Carbon Steel Metric Thrust Retainer 16mm ID 20317

Description
Metric dimension Carbon Steel Thrust Ball Retainer with a lightweight nylon ball cage.
Description
Metric dimension Carbon Steel Thrust Ball Retainer with a lightweight nylon ball cage.

Suppliers

Company
Product
Description
Supplier Links
Carbon Steel Metric Thrust Retainer 16mm ID - 20317 - Torque Transmission
Fairport Harbor, OH, United States
Carbon Steel Metric Thrust Retainer 16mm ID
20317
Carbon Steel Metric Thrust Retainer 16mm ID 20317
Metric dimension Carbon Steel Thrust Ball Retainer with a lightweight nylon ball cage.

Metric dimension Carbon Steel Thrust Ball Retainer with a lightweight nylon ball cage.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Thrust Bearings
Product Number 20317
Product Name Carbon Steel Metric Thrust Retainer 16mm ID
Design Units Metric
Bore 0.6299 inch (16.000 mm)
Outside Diameter 1.1024 inch (28.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details
Tilt Pad Fluid Film Thrust Bearings -  - Waukesha Bearings
Specs
Application Pump; Marine, Oil & Gas, Power Generation, Refrigerant and Air Compression, Vehicle Turbochargers, Power Transmission
Design Units Metric
Bore 1.5748 to 20.5906 inch (40.000 to 523.000 mm)
View Details
0.05
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.1250 inch (3.175 mm)
View Details