Torque Transmission Carbon Steel Metric Thrust Bearings 19mm ID 20308

Description
Metric dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
Description
Metric dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.

Suppliers

Company
Product
Description
Supplier Links
Carbon Steel Metric Thrust Bearings 19mm ID - 20308 - Torque Transmission
Fairport Harbor, OH, United States
Carbon Steel Metric Thrust Bearings 19mm ID
20308
Carbon Steel Metric Thrust Bearings 19mm ID 20308
Metric dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.

Metric dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Thrust Bearings
Product Number 20308
Product Name Carbon Steel Metric Thrust Bearings 19mm ID
Design Units Metric
Bore 0.7480 inch (19.000 mm)
Outside Diameter 1.2598 inch (32.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Fluid Film Thrust Bearings - Flexure Pivot - Waukesha Bearings
Specs
Application Pump; Micro Gas Turbines, Refrigerant and Air Compression, Expanders, Gearboxes
Bearing / Retainer Specialty Material Any Material can be Used
View Details
Ball Bearings - 2058836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
A 7Z 7-056ST - Comprised of a Retainer with balls (A 7M 7-056ST) and Two(2) Washers ( A 7Y 7-056 ) - A 7Z 7-056ST - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Outside Diameter 1.0000 inch (25.400 mm)
Bearing / Retainer Specialty Material Stainless Steel
View Details
Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details