Torque Transmission Carbon Steel Metric Thrust Bearings 16mm ID 20307

Description
Metric dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
Description
Metric dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.

Suppliers

Company
Product
Description
Supplier Links
Carbon Steel Metric Thrust Bearings 16mm ID - 20307 - Torque Transmission
Fairport Harbor, OH, United States
Carbon Steel Metric Thrust Bearings 16mm ID
20307
Carbon Steel Metric Thrust Bearings 16mm ID 20307
Metric dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.

Metric dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Thrust Bearings
Product Number 20307
Product Name Carbon Steel Metric Thrust Bearings 16mm ID
Design Units Metric
Bore 0.6299 inch (16.000 mm)
Outside Diameter 1.1024 inch (28.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Fluid Film Thrust Bearings - Hidrax HT - Waukesha Bearings
Specs
Application Pump
Design Units Metric
Bearing / Retainer Specialty Material Hard Ceramic or Ceramic-metallic Composite (Cermet) Materials
View Details
Ball Bearings - 2058822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details
A 7Z 7-081ST - Comprised of a Retainer with balls (A 7M 7-081ST) and Two(2) Washers ( A 7Y 7-081 ) - A 7Z 7-081ST - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Outside Diameter 1.3120 inch (33.325 mm)
Bearing / Retainer Specialty Material Stainless Steel
View Details
Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details