Torque Transmission Carbon Steel Metric Thrust Bearings 6mm ID 20302

Description
Metric dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
Description
Metric dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.

Suppliers

Company
Product
Description
Supplier Links
Carbon Steel Metric Thrust Bearings 6mm ID - 20302 - Torque Transmission
Fairport Harbor, OH, United States
Carbon Steel Metric Thrust Bearings 6mm ID
20302
Carbon Steel Metric Thrust Bearings 6mm ID 20302
Metric dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.

Metric dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Thrust Bearings
Product Number 20302
Product Name Carbon Steel Metric Thrust Bearings 6mm ID
Design Units Metric
Bore 0.2362 inch (6.000 mm)
Outside Diameter 0.5512 inch (14.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details
Custom Fluid Film Thrust Bearings - Hidrax HT - Waukesha Bearings
Specs
Application Pump
Design Units Metric
Bearing / Retainer Specialty Material Hard Ceramic or Ceramic-metallic Composite (Cermet) Materials
View Details
Ball Bearings - 2058835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 1.1250 inch (28.575 mm)
View Details