Inch dimension Stainless Steel Thrust Ball Retainer with a lightweight nylon ball cage.
| Torque Transmission | |
|---|---|
| Product Category | Thrust Bearings |
| Product Number | 20233 |
| Product Name | Stainless Steel Inch Thrust Retainer 1/4 ID |
| Design Units | Inch |
| Bore | 0.2500 inch (6.350 mm) |
| Outside Diameter | 0.5625 inch (14.287 mm) |