Inch dimension Carbon Steel Thrust Ball Retainer with a lightweight nylon ball retainer cage.
| Torque Transmission | |
|---|---|
| Product Category | Thrust Bearings |
| Product Number | 20136 |
| Product Name | Carbon Steel Inch Thrust Retainer 7/16 ID |
| Design Units | Inch |
| Bore | 0.4375 inch (11.112 mm) |
| Outside Diameter | 0.8750 inch (22.225 mm) |