Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
| Torque Transmission | |
|---|---|
| Product Category | Thrust Bearings |
| Product Number | 20110 |
| Product Name | Carbon Steel Inch Thrust Bearings 3/4 ID |
| Design Units | Inch |
| Bore | 0.7500 inch (19.050 mm) |
| Outside Diameter | 1.2500 inch (31.750 mm) |