Torex Semiconductor, Ltd. Single FETs, MOSFETs XP261N7002TR-G

Description
N-Channel 60V 150mA (Ta) 400mW (Ta) Surface Mount SOT-23
Request a Quote Datasheet
Description
N-Channel 60V 150mA (Ta) 400mW (Ta) Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 893-XP261N7002TR-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
893-XP261N7002TR-GTR-ND
Single FETs, MOSFETs 893-XP261N7002TR-GTR-ND
N-Channel 60V 150mA (Ta) 400mW (Ta) Surface Mount SOT-23

N-Channel 60V 150mA (Ta) 400mW (Ta) Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - XP261N7002TR-G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
XP261N7002TR-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs XP261N7002TR-G
MOSFET N-CH 60V 150MA SOT23

MOSFET N-CH 60V 150MA SOT23

Supplier's Site
Mosfet, N-Ch, 60V, 0.15A, To-236 Rohs Compliant Torex - 84AH1448 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.15A, To-236 Rohs Compliant Torex
84AH1448
Mosfet, N-Ch, 60V, 0.15A, To-236 Rohs Compliant Torex 84AH1448
MOSFET, N-CH, 60V, 0.15A, TO-236 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.15A, TO-236 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 893-XP261N7002TR-GTR-ND XP261N7002TR-G 84AH1448
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 0.15A, To-236 Rohs Compliant Torex
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

60V 7A MOSFET Transistor - 278-AUIRF7478Q - ERSAELECTRONICS PTE. LTD.
Specs
PD 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
View Details
4 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers