Torex Semiconductor, Ltd. Single FETs, MOSFETs XP261N70023R-G

Description
N-Channel 60V 150mA (Ta) 350mW (Ta) Surface Mount
Request a Quote Datasheet
Description
N-Channel 60V 150mA (Ta) 350mW (Ta) Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 893-XP261N70023R-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
893-XP261N70023R-GTR-ND
Single FETs, MOSFETs 893-XP261N70023R-GTR-ND
N-Channel 60V 150mA (Ta) 350mW (Ta) Surface Mount

N-Channel 60V 150mA (Ta) 350mW (Ta) Surface Mount

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - XP261N70023R-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
XP261N70023R-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs XP261N70023R-G
MOSFET N-CH 60V 150MA SOT323-3

MOSFET N-CH 60V 150MA SOT323-3

Supplier's Site
Mosfet, N-Ch, 0.15A, 60V, Sot-323-3A Rohs Compliant Torex - 91AH9300 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 0.15A, 60V, Sot-323-3A Rohs Compliant Torex
91AH9300
Mosfet, N-Ch, 0.15A, 60V, Sot-323-3A Rohs Compliant Torex 91AH9300
MOSFET, N-CH, 0.15A, 60V, SOT-323-3A ROHS COMPLIANT: YES

MOSFET, N-CH, 0.15A, 60V, SOT-323-3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 893-XP261N70023R-GTR-ND XP261N70023R-G 91AH9300
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 0.15A, 60V, Sot-323-3A Rohs Compliant Torex
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AUIRFS8408-7TRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details