Torex Semiconductor, Ltd. Single FETs, MOSFETs XP235N2001TR-G

Description
N-Channel 30V 2A (Ta) 400mW (Ta) Surface Mount SOT-23
Request a Quote Datasheet
Description
N-Channel 30V 2A (Ta) 400mW (Ta) Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 893-XP235N2001TR-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
893-XP235N2001TR-GCT-ND
Single FETs, MOSFETs 893-XP235N2001TR-GCT-ND
N-Channel 30V 2A (Ta) 400mW (Ta) Surface Mount SOT-23

N-Channel 30V 2A (Ta) 400mW (Ta) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 893-XP235N2001TR-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
893-XP235N2001TR-GTR-ND
Single FETs, MOSFETs 893-XP235N2001TR-GTR-ND
N-Channel 30V 2A (Ta) 400mW (Ta) Surface Mount SOT-23

N-Channel 30V 2A (Ta) 400mW (Ta) Surface Mount SOT-23

Buy Now Datasheet
Mosfet, N-Ch, 30V, 2A, To-236 Rohs Compliant Torex - 84AH1446 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 2A, To-236 Rohs Compliant Torex
84AH1446
Mosfet, N-Ch, 30V, 2A, To-236 Rohs Compliant Torex 84AH1446
MOSFET, N-CH, 30V, 2A, TO-236 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 2A, TO-236 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - XP235N2001TR-G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
XP235N2001TR-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs XP235N2001TR-G
MOSFET N-CH 30V 2A SOT23

MOSFET N-CH 30V 2A SOT23

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 893-XP235N2001TR-GCT-ND 84AH1446 XP235N2001TR-G
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 30V, 2A, To-236 Rohs Compliant Torex Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
 - AUIRF3710ZSTRL - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0180 ohms
Package Type PG-TO263-3
View Details
4 suppliers