Torex Semiconductor, Ltd. Single FETs, MOSFETs XP233N05013R-G

Description
N-Channel 30V 500mA (Ta) 350mW (Ta) Surface Mount
Request a Quote Datasheet
Description
N-Channel 30V 500mA (Ta) 350mW (Ta) Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 893-XP233N05013R-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
893-XP233N05013R-GTR-ND
Single FETs, MOSFETs 893-XP233N05013R-GTR-ND
N-Channel 30V 500mA (Ta) 350mW (Ta) Surface Mount

N-Channel 30V 500mA (Ta) 350mW (Ta) Surface Mount

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - XP233N05013R-G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
XP233N05013R-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs XP233N05013R-G
MOSFET N-CH 30V 500MA SOT323-3

MOSFET N-CH 30V 500MA SOT323-3

Supplier's Site
Mosfet, N-Ch, 0.5A, 30V, Sot-323-3A Rohs Compliant Torex - 91AH9298 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 0.5A, 30V, Sot-323-3A Rohs Compliant Torex
91AH9298
Mosfet, N-Ch, 0.5A, 30V, Sot-323-3A Rohs Compliant Torex 91AH9298
MOSFET, N-CH, 0.5A, 30V, SOT-323-3A ROHS COMPLIANT: YES

MOSFET, N-CH, 0.5A, 30V, SOT-323-3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 893-XP233N05013R-GTR-ND XP233N05013R-G 91AH9298
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 0.5A, 30V, Sot-323-3A Rohs Compliant Torex
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
 - AUIRF7640S2TR - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0360 ohms
Package Type MG-WDSON-4
View Details
7 suppliers