P-channel MOSFET for switching applications, rated at -30 V drain-source voltage and -0.45 A continuous drain current, housed in a SOT-323-3A package. It has a drain-source on-resistance of 1.25 Ω at VGS = -4.5 V and 2.15 Ω at VGS = -2.5 V, with a gate threshold voltage range of -0.4 V to -1.1 V. The device meets EU RoHS compliance and is halogen and antimony free. Maximum junction temperature is 150 °C.
MOSFET, P-CH, 0.45A, 30V, SOT-323-3A ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 91AH9297 |
| Product Name | Mosfet, P-Ch, 0.45A, 30V, Sot-323-3A Rohs Compliant Torex |
| Package Type | TO-3; SOT3; SOT323 |