Win Source Part Number: 1038106-XP232N0301TR
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 300mA (Ta)
Rds On (Max) @ Id, Vgs: 2Ohm @ 100mA, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 400mW (Ta)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Gate Charge (Qg) (Max) @ Vgs: 0.36 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 22 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Torex Semiconductor Ltd
Other Names: 893-XP232N0301TR-GCT
Base Product Number: XP232
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
N-Channel 30V 300mA (Ta) 400mW (Ta) Surface Mount SOT-23
N-Channel 30V 300mA (Ta) 400mW (Ta) Surface Mount SOT-23
N-Channel 30V 300mA (Ta) 400mW (Ta) Surface Mount SOT-23
MOSFET, N-CH, 30V, 0.3A, TO-236 ROHS COMPLIANT: YES
MOSFET N-CH 30V 300MA SOT23
MOSFET N-CH 30V 300MA SOT23
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1038106-XP232N0301TR-G | 893-XP232N0301TR-GDKR-ND | 84AH1441 | XP232N0301TR-G | XP232N0301TR-G |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Mosfet, N-Ch, 30V, 0.3A, To-236 Rohs Compliant Torex | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 400 milliwatts | 400 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | |||
| Package Type | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |