The XP232N03015R-G is an N-channel MOSFET with a maximum drain-source voltage of 30V and a continuous drain current rating of 0.3A. It features an on-state resistance (RDS(on)) of 2.0Ω at a gate-source voltage (VGS) of 10V, and 2.5Ω at VGS of 4.5V. The device is packaged in a SOT-523 format and is compliant with EU RoHS standards, indicating it is free from hazardous substances. The MOSFET has a gate threshold voltage ranging from 0.9V to 2.5V and a maximum gate-source voltage of ±20V. It exhibits low leakage currents, with a drain-source leakage current of up to 1OºA at 30V. The device is suitable for switching applications and can handle pulse currents up to 0.6A. The junction temperature can reach up to 150°C, and it is designed for operation within a wide temperature range of -55°C to 150°C. Engineers considering this MOSFET for their projects should note its compact size, low on-resistance, and compliance with environmental regulations, making it a viable option for various electronic applications.
MOSFET, N-CH, 0.3A, 30V, SOT-523 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 91AH9295 |
| Product Name | Mosfet, N-Ch, 0.3A, 30V, Sot-523 Rohs Compliant Torex |
| Package Type | TO-3 |