Torex Semiconductor, Ltd. Single FETs, MOSFETs XP232N03013R-G

Description
N-Channel 30V 300mA (Ta) 350mW (Ta) Surface Mount
Request a Quote Datasheet
Description
N-Channel 30V 300mA (Ta) 350mW (Ta) Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 893-XP232N03013R-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
893-XP232N03013R-GTR-ND
Single FETs, MOSFETs 893-XP232N03013R-GTR-ND
N-Channel 30V 300mA (Ta) 350mW (Ta) Surface Mount

N-Channel 30V 300mA (Ta) 350mW (Ta) Surface Mount

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - XP232N03013R-G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
XP232N03013R-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs XP232N03013R-G
MOSFET N-CH 30V 300MA SOT323-3

MOSFET N-CH 30V 300MA SOT323-3

Supplier's Site
Mosfet, N-Ch, 0.3A, 30V, Sot-323-3A Rohs Compliant Torex - 91AH9294 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 0.3A, 30V, Sot-323-3A Rohs Compliant Torex
91AH9294
Mosfet, N-Ch, 0.3A, 30V, Sot-323-3A Rohs Compliant Torex 91AH9294
MOSFET, N-CH, 0.3A, 30V, SOT-323-3A ROHS COMPLIANT: YES

MOSFET, N-CH, 0.3A, 30V, SOT-323-3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 893-XP232N03013R-GTR-ND XP232N03013R-G 91AH9294
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 0.3A, 30V, Sot-323-3A Rohs Compliant Torex
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 10 Watt, 32 V GaN RF Power Transistor - T1G6001032-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details